Vishay Precision Group Rcwpm-5100 11K 1% K M55342K03B11E0R Rsl Vishay M55342K03B11E0RUL

Description
RCWPM-5100 11K 1% K M55342K03B11E0R RSL
Description
RCWPM-5100 11K 1% K M55342K03B11E0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 11K 1% K M55342K03B11E0R Rsl Vishay - 20P2988 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 11K 1% K M55342K03B11E0R Rsl Vishay
20P2988
Rcwpm-5100 11K 1% K M55342K03B11E0R Rsl Vishay 20P2988
RCWPM-5100 11K 1% K M55342K03B11E0R RSL

RCWPM-5100 11K 1% K M55342K03B11E0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2988
Product Name Rcwpm-5100 11K 1% K M55342K03B11E0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details