Vishay Intertechnology, Inc. RES 11.4K OHM 1/5W 0.1% 1005 M55342K03B11B4RWS

Description
RES 11.4Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 11.4Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.4K OHM 1/5W 0.1% 1005 - M55342K03B11B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.4K OHM 1/5W 0.1% 1005
M55342K03B11B4RWS
RES 11.4K OHM 1/5W 0.1% 1005 M55342K03B11B4RWS
RES 11.4Kohm 1/5W 0.1% 1005

RES 11.4Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B11B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B11B4RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B11B4RWS-ND
11.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B11B4RWS 764-M55342K03B11B4RWS-ND
Product Name RES 11.4K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 11400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details