Vishay Intertechnology, Inc. RES 113K OHM 1/5W 0.1% 1005 M55342K03B113BRWS

Description
RES 113Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 113Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/5W 0.1% 1005 - M55342K03B113BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/5W 0.1% 1005
M55342K03B113BRWS
RES 113K OHM 1/5W 0.1% 1005 M55342K03B113BRWS
RES 113Kohm 1/5W 0.1% 1005

RES 113Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B113BRWS
Product Name RES 113K OHM 1/5W 0.1% 1005
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers