Vishay Precision Group Rcwpm-5100 110K 5% K M55342K03B110Kr Tsl Vishay M55342K03B110KRWL

Description
RCWPM-5100 110K 5% K M55342K03B110KR TSL
Description
RCWPM-5100 110K 5% K M55342K03B110KR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 110K 5% K M55342K03B110Kr Tsl Vishay - 20P3027 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 110K 5% K M55342K03B110Kr Tsl Vishay
20P3027
Rcwpm-5100 110K 5% K M55342K03B110Kr Tsl Vishay 20P3027
RCWPM-5100 110K 5% K M55342K03B110KR TSL

RCWPM-5100 110K 5% K M55342K03B110KR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3027
Product Name Rcwpm-5100 110K 5% K M55342K03B110Kr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details