Vishay Precision Group Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD M55342K03B110ERSU

Description
Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD - M55342K03B110ERSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD
M55342K03B110ERSU
Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD M55342K03B110ERSU
Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 03 Case Size 110 Kohm 0.01% Vishay - 55C8854 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 03 Case Size 110 Kohm 0.01% Vishay
55C8854
M55342 100 Ppm 03 Case Size 110 Kohm 0.01% Vishay 55C8854
M55342 100 ppm 03 Case Size 110 kOhm 0.01%

M55342 100 ppm 03 Case Size 110 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B110ERSU 55C8854
Product Name Res Thin Film 1005 110K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 03 Case Size 110 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details