Vishay Intertechnology, Inc. Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K03B10E2TWBT

Description
Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray - M55342K03B10E2TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
M55342K03B10E2TWBT
Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K03B10E2TWBT
Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B10E2TWBT
Product Name Res Thick Film 1005 10.2K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers