Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B10E0RWB

Description
RCWPM-5100 10K 1% K M55342K03B10
Request a Quote Datasheet
Description
RCWPM-5100 10K 1% K M55342K03B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K03B10E0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B10E0RWB-ND
Chip Resistor - Surface Mount 541-M55342K03B10E0RWB-ND
RCWPM-5100 10K 1% K M55342K03B10

RCWPM-5100 10K 1% K M55342K03B10

Buy Now Datasheet
M55342K03B10E0RWB - M55342K03B10E0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
M55342K03B10E0RWB
M55342K03B10E0RWB
M55342K03B10E0RWB M55342K03B10E0RWB
M55342K03B10E0RWB

M55342K03B10E0RWB

Supplier's Site
SMD 0.2W 5W Resistor - 52-M55342K03B10E0RWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W Resistor
52-M55342K03B10E0RWB
SMD 0.2W 5W Resistor 52-M55342K03B10E0RWB
Res Thick Film 1005 10K Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD Tray Product overview: M55342K03B10E0RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B10E0RWB can be used for catalog matching and distributor lookup.

Res Thick Film 1005 10K Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD Tray Product overview: M55342K03B10E0RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B10E0RWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - M55342K03B10E0RWB - 975380-M55342K03B10E0RWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B10E0RWB
975380-M55342K03B10E0RWB
Chip Resistor - Surface Mount - M55342K03B10E0RWB 975380-M55342K03B10E0RWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975380-M55342K03B10E 0RWB Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 10 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 40 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975380-M55342K03B10E0RWB
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 10 kΩ
Power Rating: 100 mW
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 40 V

Buy Now

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 541-M55342K03B10E0RWB-ND M55342K03B10E0RWB 52-M55342K03B10E0RWB 975380-M55342K03B10E0RWB
Product Name Chip Resistor - Surface Mount M55342K03B10E0RWB SMD 0.2W 5W Resistor Chip Resistor - Surface Mount - M55342K03B10E0RWB
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Nonstandard 1005 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details