Vishay Intertechnology, Inc. RES.FF, 10K, 100MW, 1% M55342K03B10E0R

Description
RES.FF, 10K, 100MW, 1%
Request a Quote
Description
RES.FF, 10K, 100MW, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES.FF, 10K, 100MW, 1% - M55342K03B10E0R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES.FF, 10K, 100MW, 1%
M55342K03B10E0R
RES.FF, 10K, 100MW, 1% M55342K03B10E0R
RES.FF, 10K, 100MW, 1%

RES.FF, 10K, 100MW, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B10E0R
Product Name RES.FF, 10K, 100MW, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details