Vishay Precision Group Rcwpm-5100 10K 1% K M55342K03B10E0M Tsl Vishay M55342K03B10E0MWL

Description
RCWPM-5100 10K 1% K M55342K03B10E0M TSL
Description
RCWPM-5100 10K 1% K M55342K03B10E0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 10K 1% K M55342K03B10E0M Tsl Vishay - 20P2855 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 10K 1% K M55342K03B10E0M Tsl Vishay
20P2855
Rcwpm-5100 10K 1% K M55342K03B10E0M Tsl Vishay 20P2855
RCWPM-5100 10K 1% K M55342K03B10E0M TSL

RCWPM-5100 10K 1% K M55342K03B10E0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2855
Product Name Rcwpm-5100 10K 1% K M55342K03B10E0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details