Vishay Intertechnology, Inc. RES 10 OHM 1/5W 1% 1005 M55342K03B10D0RWSV

Description
RES 10ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 10ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/5W 1% 1005 - M55342K03B10D0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/5W 1% 1005
M55342K03B10D0RWSV
RES 10 OHM 1/5W 1% 1005 M55342K03B10D0RWSV
RES 10ohm 1/5W 1% 1005

RES 10ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B10D0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B10D0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B10D0RWSV-ND
10 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B10D0RWSV 764-M55342K03B10D0RWSV-ND
Product Name RES 10 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details