Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B10D0RS2

Description
THICK FILM RESISTOR 1005 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 1005 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K03B10D0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B10D0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K03B10D0RS2CT-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B10D0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B10D0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K03B10D0RS2DKR-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B10D0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B10D0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K03B10D0RS2TR-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Res Thin Film 1005 10 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B10D0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 10 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B10D0RS2
Res Thin Film 1005 10 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B10D0RS2
Res Thin Film 1005 10 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 10 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K03B10D0RS2CT-ND M55342K03B10D0RS2
Product Name Chip Resistor - Surface Mount Res Thin Film 1005 10 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details