Vishay Intertechnology, Inc. RES 10.4K OHM 1/5W 0.1% 1005 M55342K03B10B4RBS

Description
RES 10.4Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 10.4Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/5W 0.1% 1005 - M55342K03B10B4RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/5W 0.1% 1005
M55342K03B10B4RBS
RES 10.4K OHM 1/5W 0.1% 1005 M55342K03B10B4RBS
RES 10.4Kohm 1/5W 0.1% 1005

RES 10.4Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B10B4RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B10B4RBS-ND
Chip Resistor - Surface Mount 764-M55342K03B10B4RBS-ND
10.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K03B10B4RBS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K03B10B4RBS
Chip Resistor - Surface Mount M55342K03B10B4RBS
RES SMD 10.4K OHM 0.1% 1/5W 1005

RES SMD 10.4K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K03B10B4RBS 764-M55342K03B10B4RBS-ND M55342K03B10B4RBS
Product Name RES 10.4K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10400 ohms 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details