Vishay Intertechnology, Inc. RES 104 OHM 1/5W 0.1% 1005 M55342K03B104ARWS

Description
RES 104ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 104ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104 OHM 1/5W 0.1% 1005 - M55342K03B104ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104 OHM 1/5W 0.1% 1005
M55342K03B104ARWS
RES 104 OHM 1/5W 0.1% 1005 M55342K03B104ARWS
RES 104ohm 1/5W 0.1% 1005

RES 104ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B104ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B104ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B104ARWS-ND
104 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

104 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B104ARWS 764-M55342K03B104ARWS-ND
Product Name RES 104 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 104 ohms 104 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details