Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B102BRWS

Description
102 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
102 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B102BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B102BRWS-ND
Chip Resistor - Surface Mount 764-M55342K03B102BRWS-ND
102 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

102 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 102K OHM 1/5W 0.1% 1005 - M55342K03B102BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/5W 0.1% 1005
M55342K03B102BRWS
RES 102K OHM 1/5W 0.1% 1005 M55342K03B102BRWS
RES 102Kohm 1/5W 0.1% 1005

RES 102Kohm 1/5W 0.1% 1005

Supplier's Site
M55342K 100Ppm 1005 102K 0.1% R Ws Vishay - 46P4976 - Newark, An Avnet Company
Chicago, IL, United States
M55342K 100Ppm 1005 102K 0.1% R Ws Vishay
46P4976
M55342K 100Ppm 1005 102K 0.1% R Ws Vishay 46P4976
M55342K 100PPM 1005 102K 0.1% R WS

M55342K 100PPM 1005 102K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342K03B102BRWS-ND M55342K03B102BRWS 46P4976
Product Name Chip Resistor - Surface Mount RES 102K OHM 1/5W 0.1% 1005 M55342K 100Ppm 1005 102K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 3-1622826-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
3 suppliers