Vishay Precision Group Chip Resistor - Surface Mount M55342K03B100ERS2

Description
RCWPM-5100 100K 1% K M55342K03B1
Request a Quote Datasheet
Description
RCWPM-5100 100K 1% K M55342K03B1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K03B100ERS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B100ERS2CT-ND
Chip Resistor - Surface Mount 541-M55342K03B100ERS2CT-ND
RCWPM-5100 100K 1% K M55342K03B1

RCWPM-5100 100K 1% K M55342K03B1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B100ERS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B100ERS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K03B100ERS2DKR-ND
RCWPM-5100 100K 1% K M55342K03B1

RCWPM-5100 100K 1% K M55342K03B1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B100ERS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B100ERS2TR-ND
Chip Resistor - Surface Mount 541-M55342K03B100ERS2TR-ND
RCWPM-5100 100K 1% K M55342K03B1

RCWPM-5100 100K 1% K M55342K03B1

Buy Now Datasheet
Res Thin Film 1005 100K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B100ERS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 100K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B100ERS2
Res Thin Film 1005 100K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B100ERS2
Res Thin Film 1005 100K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 100K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor - 158417678 - Radwell International
Willingboro, NJ, United States
Resistor
158417678
Resistor 158417678
RESISTOR, THICK FILM, 100 KOHMS, 200 MW, 1% TOLERANCE, 75 V, SMD/SMT, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THICK FILM, 100 KOHMS, 200 MW, 1% TOLERANCE, 75 V, SMD/SMT, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number 541-M55342K03B100ERS2CT-ND M55342K03B100ERS2 158417678
Product Name Chip Resistor - Surface Mount Res Thin Film 1005 100K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details