Vishay Precision Group Res, Thick Film, 100K, 1%, 0.1W, 1005; Resistance Vishay M55342K03B100ER

Description
RES, THICK FILM, 100K, 1%, 0.1W, 1005; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:1005 [2512 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:40V RoHS Compliant: No
Description
RES, THICK FILM, 100K, 1%, 0.1W, 1005; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:1005 [2512 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:40V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 1%, 0.1W, 1005; Resistance Vishay - 20C2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 1005; Resistance Vishay
20C2290
Res, Thick Film, 100K, 1%, 0.1W, 1005; Resistance Vishay 20C2290
RES, THICK FILM, 100K, 1%, 0.1W, 1005; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:1005 [2512 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:40V RoHS Compliant: No

RES, THICK FILM, 100K, 1%, 0.1W, 1005; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:1005 [2512 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:40V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20C2290
Product Name Res, Thick Film, 100K, 1%, 0.1W, 1005; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1005 [2512 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details