Vishay Precision Group Rcwpm-5100 100 1% K M55342K03B100Dp Rsl Vishay M55342K03B100DPUL

Description
RCWPM-5100 100 1% K M55342K03B100DP RSL
Description
RCWPM-5100 100 1% K M55342K03B100DP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 100 1% K M55342K03B100Dp Rsl Vishay - 20P2908 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 100 1% K M55342K03B100Dp Rsl Vishay
20P2908
Rcwpm-5100 100 1% K M55342K03B100Dp Rsl Vishay 20P2908
RCWPM-5100 100 1% K M55342K03B100DP RSL

RCWPM-5100 100 1% K M55342K03B100DP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2908
Product Name Rcwpm-5100 100 1% K M55342K03B100Dp Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details