Vishay Precision Group Rcwpm-550 9.53K 1% K M55342K02B9E53R Rsl Vishay M55342K02B9E53RUL

Description
RCWPM-550 9.53K 1% K M55342K02B9E53R RSL
Description
RCWPM-550 9.53K 1% K M55342K02B9E53R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 9.53K 1% K M55342K02B9E53R Rsl Vishay - 20P2524 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 9.53K 1% K M55342K02B9E53R Rsl Vishay
20P2524
Rcwpm-550 9.53K 1% K M55342K02B9E53R Rsl Vishay 20P2524
RCWPM-550 9.53K 1% K M55342K02B9E53R RSL

RCWPM-550 9.53K 1% K M55342K02B9E53R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2524
Product Name Rcwpm-550 9.53K 1% K M55342K02B9E53R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details