Vishay Precision Group Rcwpm-550 9.09K 1% K M55342K02B9E09R Tsl Vishay M55342K02B9E09RWL

Description
RCWPM-550 9.09K 1% K M55342K02B9E09R TSL
Description
RCWPM-550 9.09K 1% K M55342K02B9E09R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 9.09K 1% K M55342K02B9E09R Tsl Vishay - 20P2515 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 9.09K 1% K M55342K02B9E09R Tsl Vishay
20P2515
Rcwpm-550 9.09K 1% K M55342K02B9E09R Tsl Vishay 20P2515
RCWPM-550 9.09K 1% K M55342K02B9E09R TSL

RCWPM-550 9.09K 1% K M55342K02B9E09R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2515
Product Name Rcwpm-550 9.09K 1% K M55342K02B9E09R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details