Vishay Intertechnology, Inc. RES 96.5K OHM 1/8W 0.1% 0505 M55342K02B96B5RTS

Description
RES 96.5Kohm 1/8W 0.1% 0505
Request a Quote
Description
RES 96.5Kohm 1/8W 0.1% 0505
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/8W 0.1% 0505 - M55342K02B96B5RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/8W 0.1% 0505
M55342K02B96B5RTS
RES 96.5K OHM 1/8W 0.1% 0505 M55342K02B96B5RTS
RES 96.5Kohm 1/8W 0.1% 0505

RES 96.5Kohm 1/8W 0.1% 0505

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B96B5RTS
Product Name RES 96.5K OHM 1/8W 0.1% 0505
Resistance Range 96500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details