Vishay Precision Group Rcwpm-550 887K 1% K M55342K02B887Er Tsl Vishay M55342K02B887ERWL

Description
RCWPM-550 887K 1% K M55342K02B887ER TSL
Description
RCWPM-550 887K 1% K M55342K02B887ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 887K 1% K M55342K02B887Er Tsl Vishay - 20P2509 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 887K 1% K M55342K02B887Er Tsl Vishay
20P2509
Rcwpm-550 887K 1% K M55342K02B887Er Tsl Vishay 20P2509
RCWPM-550 887K 1% K M55342K02B887ER TSL

RCWPM-550 887K 1% K M55342K02B887ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2509
Product Name Rcwpm-550 887K 1% K M55342K02B887Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details