Vishay Precision Group Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B86D6RS6

Description
Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B86D6RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B86D6RS6
Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B86D6RS6
Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,86.6Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C8139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,86.6Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C8139
Resistor,thick Film,86.6Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C8139
Resistor,Thick Film,86.6Ohms,40WV,1 +/-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,86.6Ohms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B86D6RS6 55C8139
Product Name Res Thin Film 0505 86.6 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,86.6Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers