Vishay Intertechnology, Inc. RES 866 OHM 1/8W 0.1% 0505 M55342K02B866ARWS

Description
RES 866ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 866ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/8W 0.1% 0505 - M55342K02B866ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/8W 0.1% 0505
M55342K02B866ARWS
RES 866 OHM 1/8W 0.1% 0505 M55342K02B866ARWS
RES 866ohm 1/8W 0.1% 0505

RES 866ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B866ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B866ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B866ARWS-ND
866 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

866 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B866ARWS 764-M55342K02B866ARWS-ND
Product Name RES 866 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 866 ohms 866 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers