Vishay Precision Group Rcwpm-550 82.5 1% K M55342K02B82D5S Tsl Vishay M55342K02B82D5SWL

Description
RCWPM-550 82.5 1% K M55342K02B82D5S TSL
Description
RCWPM-550 82.5 1% K M55342K02B82D5S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 82.5 1% K M55342K02B82D5S Tsl Vishay - 20P2433 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 82.5 1% K M55342K02B82D5S Tsl Vishay
20P2433
Rcwpm-550 82.5 1% K M55342K02B82D5S Tsl Vishay 20P2433
RCWPM-550 82.5 1% K M55342K02B82D5S TSL

RCWPM-550 82.5 1% K M55342K02B82D5S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2433
Product Name Rcwpm-550 82.5 1% K M55342K02B82D5S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details