Vishay Precision Group Rcwpm-550 825 1% K M55342K02B825Dm Tsl Vishay M55342K02B825DMWL

Description
RCWPM-550 825 1% K M55342K02B825DM TSL
Description
RCWPM-550 825 1% K M55342K02B825DM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 825 1% K M55342K02B825Dm Tsl Vishay - 20P2459 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 825 1% K M55342K02B825Dm Tsl Vishay
20P2459
Rcwpm-550 825 1% K M55342K02B825Dm Tsl Vishay 20P2459
RCWPM-550 825 1% K M55342K02B825DM TSL

RCWPM-550 825 1% K M55342K02B825DM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2459
Product Name Rcwpm-550 825 1% K M55342K02B825Dm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers