Vishay Precision Group Rcwpm-550 7.5K 5% K M55342K02B7K50R Rsl Vishay M55342K02B7K50RUL

Description
RCWPM-550 7.5K 5% K M55342K02B7K50R RSL
Description
RCWPM-550 7.5K 5% K M55342K02B7K50R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 7.5K 5% K M55342K02B7K50R Rsl Vishay - 20P2268 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 7.5K 5% K M55342K02B7K50R Rsl Vishay
20P2268
Rcwpm-550 7.5K 5% K M55342K02B7K50R Rsl Vishay 20P2268
RCWPM-550 7.5K 5% K M55342K02B7K50R RSL

RCWPM-550 7.5K 5% K M55342K02B7K50R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2268
Product Name Rcwpm-550 7.5K 5% K M55342K02B7K50R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details