Vishay Intertechnology, Inc. RES 7.5K OHM 1/8W 0.1% 0505 M55342K02B7B50RWS

Description
RES 7.5Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 7.5Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/8W 0.1% 0505 - M55342K02B7B50RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/8W 0.1% 0505
M55342K02B7B50RWS
RES 7.5K OHM 1/8W 0.1% 0505 M55342K02B7B50RWS
RES 7.5Kohm 1/8W 0.1% 0505

RES 7.5Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B7B50RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B7B50RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B7B50RWS-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,7.5Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay - 48M6709 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,7.5Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay
48M6709
Resistor,thin Film,7.5Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay 48M6709
Resistor,Thin Film,7.5KOhms,40WV,. 1+/-% Tol,-100,100ppm-TC,0 605-Case

Resistor,Thin Film,7.5KOhms,40WV,.1+/-% Tol,-100,100ppm-TC,0605-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K02B7B50RWS 764-M55342K02B7B50RWS-ND 48M6709
Product Name RES 7.5K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount Resistor,thin Film,7.5Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details