Vishay Precision Group Rcwpm-550 787 1% K M55342K02B787Dp Tsl Vishay M55342K02B787DPWL

Description
RCWPM-550 787 1% K M55342K02B787DP TSL
Description
RCWPM-550 787 1% K M55342K02B787DP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 787 1% K M55342K02B787Dp Tsl Vishay - 20P2361 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 787 1% K M55342K02B787Dp Tsl Vishay
20P2361
Rcwpm-550 787 1% K M55342K02B787Dp Tsl Vishay 20P2361
RCWPM-550 787 1% K M55342K02B787DP TSL

RCWPM-550 787 1% K M55342K02B787DP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2361
Product Name Rcwpm-550 787 1% K M55342K02B787Dp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers