Res Thin Film 0505 75K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,75KOhms,40WV,1+
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K02B75E0RS2 | 55C8029 |
| Product Name | Res Thin Film 0505 75K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,75Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 to 0.0100 +/- % |