Vishay Precision Group Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk M55342K02B75D0RWA

Description
Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote
Description
Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk - M55342K02B75D0RWA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk
M55342K02B75D0RWA
Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk M55342K02B75D0RWA
Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk

Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk

Supplier's Site
M55342 100 Ppm 02 Case Size 75 Ohm 0.01% Vishay - 55C8028 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 02 Case Size 75 Ohm 0.01% Vishay
55C8028
M55342 100 Ppm 02 Case Size 75 Ohm 0.01% Vishay 55C8028
M55342 100 ppm 02 Case Size 75 Ohm 0.01%

M55342 100 ppm 02 Case Size 75 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B75D0RWA 55C8028
Product Name Res Thin Film 0505 75 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Bulk M55342 100 Ppm 02 Case Size 75 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details