Vishay Precision Group Rcwpm-550 750 2% K M55342K02B750Gr Tsl Vishay M55342K02B750GRWL

Description
RCWPM-550 750 2% K M55342K02B750GR TSL
Description
RCWPM-550 750 2% K M55342K02B750GR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 750 2% K M55342K02B750Gr Tsl Vishay - 20P2335 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 750 2% K M55342K02B750Gr Tsl Vishay
20P2335
Rcwpm-550 750 2% K M55342K02B750Gr Tsl Vishay 20P2335
RCWPM-550 750 2% K M55342K02B750GR TSL

RCWPM-550 750 2% K M55342K02B750GR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2335
Product Name Rcwpm-550 750 2% K M55342K02B750Gr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details