Vishay Precision Group Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B732DRWB

Description
Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B732DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B732DRWB
Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B732DRWB
Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,732Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C8023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,732Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C8023
Resistor,thick Film,732Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C8023
Resistor,Thick Film,732Ohms,40WV,1+ /-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,732Ohms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B732DRWB 55C8023
Product Name Res Thin Film 0505 732 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,732Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details