Vishay Intertechnology, Inc. RES 6.73K OHM 1/8W 0.1% 0505 M55342K02B6B73RWS

Description
RES 6.73Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 6.73Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.73K OHM 1/8W 0.1% 0505 - M55342K02B6B73RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.73K OHM 1/8W 0.1% 0505
M55342K02B6B73RWS
RES 6.73K OHM 1/8W 0.1% 0505 M55342K02B6B73RWS
RES 6.73Kohm 1/8W 0.1% 0505

RES 6.73Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B6B73RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B6B73RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B6B73RWS-ND
6.73 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

6.73 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B6B73RWS 764-M55342K02B6B73RWS-ND
Product Name RES 6.73K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 6730 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD565JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details