Vishay Intertechnology, Inc. RES 6.43K OHM 1/8W 0.1% 0505 M55342K02B6B43RWS

Description
RES 6.43Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 6.43Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.43K OHM 1/8W 0.1% 0505 - M55342K02B6B43RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.43K OHM 1/8W 0.1% 0505
M55342K02B6B43RWS
RES 6.43K OHM 1/8W 0.1% 0505 M55342K02B6B43RWS
RES 6.43Kohm 1/8W 0.1% 0505

RES 6.43Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B6B43RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B6B43RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B6B43RWS-ND
6.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

6.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B6B43RWS 764-M55342K02B6B43RWS-ND
Product Name RES 6.43K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 6430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details