Vishay Intertechnology, Inc. RES 6.34K OHM 1/8W 0.1% 0505 M55342K02B6B34RWS

Description
RES 6.34Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 6.34Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/8W 0.1% 0505 - M55342K02B6B34RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/8W 0.1% 0505
M55342K02B6B34RWS
RES 6.34K OHM 1/8W 0.1% 0505 M55342K02B6B34RWS
RES 6.34Kohm 1/8W 0.1% 0505

RES 6.34Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B6B34RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B6B34RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B6B34RWS-ND
6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

6.34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B6B34RWS 764-M55342K02B6B34RWS-ND
Product Name RES 6.34K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers