Vishay Intertechnology, Inc. SMD,505,1/20W,6.19K,.1%,100PPM,R/.01%,BULK M55342K02B6B19RWS

Description
SMD,505,1/20W,6.19K, .1%,100PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
SMD,505,1/20W,6.19K, .1%,100PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,505,1/20W,6.19K,.1%,100PPM,R/.01%,BULK - M55342K02B6B19RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,505,1/20W,6.19K,.1%,100PPM,R/.01%,BULK
M55342K02B6B19RWS
SMD,505,1/20W,6.19K,.1%,100PPM,R/.01%,BULK M55342K02B6B19RWS
SMD,505,1/20W,6.19K, .1%,100PPM,R/.01%,BU LK

SMD,505,1/20W,6.19K,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B6B19RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B6B19RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B6B19RWS-ND
6.19 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

6.19 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B6B19RWS 764-M55342K02B6B19RWS-ND
Product Name SMD,505,1/20W,6.19K,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0505
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 20 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD114JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details