Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K02B6B04RWS

Description
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K02B6B04RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B6B04RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B6B04RWS-ND
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD,505,1/20W,6.04K,.1%,100PPM,R/.01%,BULK - M55342K02B6B04RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,505,1/20W,6.04K,.1%,100PPM,R/.01%,BULK
M55342K02B6B04RWS
SMD,505,1/20W,6.04K,.1%,100PPM,R/.01%,BULK M55342K02B6B04RWS
SMD,505,1/20W,6.04K, .1%,100PPM,R/.01%,BU LK

SMD,505,1/20W,6.04K,.1%,100PPM,R/.01%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K02B6B04RWS-ND M55342K02B6B04RWS
Product Name Chip Resistor - Surface Mount SMD,505,1/20W,6.04K,.1%,100PPM,R/.01%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0505 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details