Vishay Precision Group Rcwpm-550 68.1K 1% K M55342K02B68E1M Tsl Vishay M55342K02B68E1MWL

Description
RCWPM-550 68.1K 1% K M55342K02B68E1M TSL
Description
RCWPM-550 68.1K 1% K M55342K02B68E1M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 68.1K 1% K M55342K02B68E1M Tsl Vishay - 20P2173 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 68.1K 1% K M55342K02B68E1M Tsl Vishay
20P2173
Rcwpm-550 68.1K 1% K M55342K02B68E1M Tsl Vishay 20P2173
RCWPM-550 68.1K 1% K M55342K02B68E1M TSL

RCWPM-550 68.1K 1% K M55342K02B68E1M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2173
Product Name Rcwpm-550 68.1K 1% K M55342K02B68E1M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details