Vishay Precision Group Rcwpm-550 68.1 1% K M55342K02B68D1R Rsl Vishay M55342K02B68D1RUL

Description
RCWPM-550 68.1 1% K M55342K02B68D1R RSL
Description
RCWPM-550 68.1 1% K M55342K02B68D1R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 68.1 1% K M55342K02B68D1R Rsl Vishay - 20P2168 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 68.1 1% K M55342K02B68D1R Rsl Vishay
20P2168
Rcwpm-550 68.1 1% K M55342K02B68D1R Rsl Vishay 20P2168
RCWPM-550 68.1 1% K M55342K02B68D1R RSL

RCWPM-550 68.1 1% K M55342K02B68D1R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2168
Product Name Rcwpm-550 68.1 1% K M55342K02B68D1R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details