Vishay Intertechnology, Inc. RES 681 OHM 1/8W 0.1% 0505 M55342K02B681ARWS

Description
RES 681ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 681ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/8W 0.1% 0505 - M55342K02B681ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W 0.1% 0505
M55342K02B681ARWS
RES 681 OHM 1/8W 0.1% 0505 M55342K02B681ARWS
RES 681ohm 1/8W 0.1% 0505

RES 681ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B681ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B681ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B681ARWS-ND
681 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

681 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B681ARWS 764-M55342K02B681ARWS-ND
Product Name RES 681 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details