Vishay Intertechnology, Inc. RES 673 OHM 1/8W 0.1% 0505 M55342K02B673ARWS

Description
RES 673ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 673ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 673 OHM 1/8W 0.1% 0505 - M55342K02B673ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1/8W 0.1% 0505
M55342K02B673ARWS
RES 673 OHM 1/8W 0.1% 0505 M55342K02B673ARWS
RES 673ohm 1/8W 0.1% 0505

RES 673ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B673ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B673ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B673ARWS-ND
673 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

673 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B673ARWS 764-M55342K02B673ARWS-ND
Product Name RES 673 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 673 ohms 673 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details