Vishay Intertechnology, Inc. RES 673 OHM 1/8W 0.1% 0505 M55342K02B673ARTS

Description
RES 673ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 673ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 673 OHM 1/8W 0.1% 0505 - M55342K02B673ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1/8W 0.1% 0505
M55342K02B673ARTS
RES 673 OHM 1/8W 0.1% 0505 M55342K02B673ARTS
RES 673ohm 1/8W 0.1% 0505

RES 673ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B673ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B673ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K02B673ARTSTR-ND
673 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

673 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B673ARTS 764-M55342K02B673ARTSTR-ND
Product Name RES 673 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 673 ohms 673 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details