Vishay Intertechnology, Inc. RES 673 OHM 1/8W 0.1% 0505 M55342K02B673ART5

Description
RES 673ohm 1/8W 0.1% 0505
Request a Quote
Description
RES 673ohm 1/8W 0.1% 0505
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 673 OHM 1/8W 0.1% 0505 - M55342K02B673ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1/8W 0.1% 0505
M55342K02B673ART5
RES 673 OHM 1/8W 0.1% 0505 M55342K02B673ART5
RES 673ohm 1/8W 0.1% 0505

RES 673ohm 1/8W 0.1% 0505

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B673ART5
Product Name RES 673 OHM 1/8W 0.1% 0505
Resistance Range 673 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details