Vishay Precision Group Rcwpm-550 665K 1% K M55342K02B665Er Tsl Vishay M55342K02B665ERWL

Description
RCWPM-550 665K 1% K M55342K02B665ER TSL
Description
RCWPM-550 665K 1% K M55342K02B665ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 665K 1% K M55342K02B665Er Tsl Vishay - 20P2167 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 665K 1% K M55342K02B665Er Tsl Vishay
20P2167
Rcwpm-550 665K 1% K M55342K02B665Er Tsl Vishay 20P2167
RCWPM-550 665K 1% K M55342K02B665ER TSL

RCWPM-550 665K 1% K M55342K02B665ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2167
Product Name Rcwpm-550 665K 1% K M55342K02B665Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details