Vishay Precision Group Rcwpm-550 634K 1% K M55342K02B634Er Rsl Vishay M55342K02B634ERUL

Description
RCWPM-550 634K 1% K M55342K02B634ER RSL
Description
RCWPM-550 634K 1% K M55342K02B634ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 634K 1% K M55342K02B634Er Rsl Vishay - 20P2134 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 634K 1% K M55342K02B634Er Rsl Vishay
20P2134
Rcwpm-550 634K 1% K M55342K02B634Er Rsl Vishay 20P2134
RCWPM-550 634K 1% K M55342K02B634ER RSL

RCWPM-550 634K 1% K M55342K02B634ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2134
Product Name Rcwpm-550 634K 1% K M55342K02B634Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details