RES 634ohm 1/8W 0.1% 0505
634 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K02B634ARWS | 764-M55342K02B634ARWS-ND |
| Product Name | RES 634 OHM 1/8W 0.1% 0505 | Chip Resistor - Surface Mount |
| Resistance Range | 634 ohms | 634 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |