Vishay Precision Group Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B62G0RS6

Description
Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B62G0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B62G0RS6
Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B62G0RS6
Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,62Ohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C7904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,62Ohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C7904
Resistor,thick Film,62Ohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C7904
Resistor,Thick Film,62Ohms,40WV,2+/ -% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,62Ohms,40WV,2+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B62G0RS6 55C7904
Product Name Res Thin Film 0505 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,62Ohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details