Vishay Precision Group Rcwpm-550 620 5% K M55342K02B620Jr Tsl Vishay M55342K02B620JRWL

Description
RCWPM-550 620 5% K M55342K02B620JR TSL
Description
RCWPM-550 620 5% K M55342K02B620JR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 620 5% K M55342K02B620Jr Tsl Vishay - 20P2111 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 620 5% K M55342K02B620Jr Tsl Vishay
20P2111
Rcwpm-550 620 5% K M55342K02B620Jr Tsl Vishay 20P2111
RCWPM-550 620 5% K M55342K02B620JR TSL

RCWPM-550 620 5% K M55342K02B620JR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2111
Product Name Rcwpm-550 620 5% K M55342K02B620Jr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details