Vishay Intertechnology, Inc. RES 61.9 OHM 1/8W 1% 0505 M55342K02B61D9RT5V

Description
RES 61.9ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 61.9ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/8W 1% 0505 - M55342K02B61D9RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/8W 1% 0505
M55342K02B61D9RT5V
RES 61.9 OHM 1/8W 1% 0505 M55342K02B61D9RT5V
RES 61.9ohm 1/8W 1% 0505

RES 61.9ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B61D9RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B61D9RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K02B61D9RT5VTR-ND
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B61D9RT5V 764-M55342K02B61D9RT5VTR-ND
Product Name RES 61.9 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details