Vishay Precision Group Rcwpm-550 5.76K 1% K M55342K02B5E76P Tsl Vishay M55342K02B5E76PWL

Description
RCWPM-550 5.76K 1% K M55342K02B5E76P TSL
Description
RCWPM-550 5.76K 1% K M55342K02B5E76P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 5.76K 1% K M55342K02B5E76P Tsl Vishay - 20P1785 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 5.76K 1% K M55342K02B5E76P Tsl Vishay
20P1785
Rcwpm-550 5.76K 1% K M55342K02B5E76P Tsl Vishay 20P1785
RCWPM-550 5.76K 1% K M55342K02B5E76P TSL

RCWPM-550 5.76K 1% K M55342K02B5E76P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1785
Product Name Rcwpm-550 5.76K 1% K M55342K02B5E76P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details